DIODE ZENER 51V 500MW SOD80C
DIODE ZENER 51V 500MW SOD80C
DIODE ZENER 51V 500MW SOD80C
ZENER SOD80 51V 0.5W 5%
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4878-ZMM51R13DKR-ND | ZMM51R13 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) |
| Life Cycle Stage | Active | |
| Package | SOD-80C; SOD-80 |