DIODE ZENER 4.7V 500MW SOD80C
DIODE ZENER 4.7V 500MW SOD80C
DIODE ZENER 4.7V 500MW SOD80C
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1283077-ZMM4B7
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC Product overview: ZMM4B7 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM4B7 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 4878-ZMM4B7DKR-ND | 1283077-ZMM4B7 | 287-ZMM4B7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - ZMM4B7 | Zener Diode |
| Tj | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) | |
| Package | Bulk | ||
| RoHS Compliant | RoHS |