Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1283076-ZMM47B
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 47V 500MW SOD80C
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1283076-ZMM47B | 4878-ZMM47BTR-ND |
| Product Name | Diodes - Zener - Single - ZMM47B | Single Zener Diodes |
| Tj | -50 to 175 C (-58 to 347 F) |