Diotec Semiconductor 47V 0.5W Zener Diode ZMM47

Description
ZENER SOD80 47V 0.5W 5% Product overview: ZMM47 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER SOD80 47V 0.5W 5% Product overview: ZMM47 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47V 0.5W Zener Diode - 287-ZMM47 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 0.5W Zener Diode
287-ZMM47
47V 0.5W Zener Diode 287-ZMM47
ZENER SOD80 47V 0.5W 5% Product overview: ZMM47 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM47 can be used for catalog matching and distributor lookup.

ZENER SOD80 47V 0.5W 5% Product overview: ZMM47 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM47 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 4878-ZMM47DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMM47DKR-ND
Single Zener Diodes 4878-ZMM47DKR-ND
DIODE ZENER 47V 500MW SOD80C

DIODE ZENER 47V 500MW SOD80C

Buy Now Datasheet
Single Zener Diodes - 4878-ZMM47TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMM47TR-ND
Single Zener Diodes 4878-ZMM47TR-ND
DIODE ZENER 47V 500MW SOD80C

DIODE ZENER 47V 500MW SOD80C

Buy Now Datasheet
Single Zener Diodes - 4878-ZMM47CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMM47CT-ND
Single Zener Diodes 4878-ZMM47CT-ND
DIODE ZENER 47V 500MW SOD80C

DIODE ZENER 47V 500MW SOD80C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMM47 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMM47
Discrete Semiconductor Products - Diodes - Zener ZMM47
ZENER SOD80 47V 0.5W 5%

ZENER SOD80 47V 0.5W 5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-ZMM47 4878-ZMM47DKR-ND ZMM47
Product Name 47V 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-80C; SOD-80
RoHS Compliant RoHS
VZ 47 volts 47 volts
ZZT 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data