DIODE ZENER 4.7V 500MW SOD80C
DIODE ZENER 4.7V 500MW SOD80C
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80C
DIODE ZENER 4.7V 500MW SOD80C
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4878-ZMM4.7DKR-ND | ZMM4.7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) |
| Life Cycle Stage | Active | |
| Package | SOD-80C; SOD-80 |