DIODE ZENER 39V 500MW SOD80C
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1283072-ZMM39B
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4878-ZMM39BTR-ND | 1283072-ZMM39B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - ZMM39B |
| Tj | -50 to 175 C (-58 to 347 F) |