Diotec Semiconductor Zener Diode ZMM24B

Description
IC Product overview: ZMM24B from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM24B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC Product overview: ZMM24B from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM24B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-ZMM24B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-ZMM24B
Zener Diode 287-ZMM24B
IC Product overview: ZMM24B from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM24B can be used for catalog matching and distributor lookup.

IC Product overview: ZMM24B from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM24B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZMM24B - 1283065-ZMM24B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM24B
1283065-ZMM24B
Diodes - Zener - Single - ZMM24B 1283065-ZMM24B
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1283065-ZMM24B Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1283065-ZMM24B
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now
Single Zener Diodes - 4878-ZMM24BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMM24BTR-ND
Single Zener Diodes 4878-ZMM24BTR-ND
DIODE ZENER 24V 500MW SOD80C

DIODE ZENER 24V 500MW SOD80C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Zener Diodes Zener Diodes Diodes
Product Number 287-ZMM24B 1283065-ZMM24B 4878-ZMM24BTR-ND
Product Name Zener Diode Diodes - Zener - Single - ZMM24B Single Zener Diodes
Package Bulk
RoHS Compliant RoHS
VZ 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4487US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-C30,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers