DIODE ZENER 22V 500MW SOD80C
DIODE ZENER 22V 500MW SOD80C
DIODE ZENER 22V 500MW SOD80C
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1283064-ZMM22B
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
ZENER SOD80 22V 0.5W 2% Product overview: ZMM22B from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM22B can be used for catalog matching and distributor lookup.
ZENER SOD80 22V 0.5W 2%
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 4878-ZMM22BTR-ND | 1283064-ZMM22B | 287-ZMM22B | ZMM22B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - ZMM22B | 22V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) | |
| Package | Tape & Reel (TR) | SOD-80C; SOD-80 | ||
| RoHS Compliant | RoHS | |||
| VZ | 22 volts | 22 volts |