ZENERDIODE,SOD-80,20
DIODE ZENER 20V 500MW SOD80C
DIODE ZENER 20V 500MW SOD80C
DIODE ZENER 20V 500MW SOD80C
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1283063-ZMM20B
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
ZENERDIODE,SOD-80,20
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ZMM20B | 4878-ZMM20BCT-ND | 1283063-ZMM20B | ZMM20B |
| Product Name | 20V 0.5W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - ZMM20B | Discrete Semiconductor Products - Diodes - Zener |
| Package | Strip | SOD-80C; SOD-80 | ||
| RoHS Compliant | RoHS | |||
| VZ | 20 volts | 20 volts | ||
| ZZT | 55 ohms | 55 ohms |