Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1283061-ZMM18B
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC Product overview: ZMM18B from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM18B can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 500MW SOD80C
DIODE ZENER 18V 500MW SOD80C
DIODE ZENER 18V 500MW SOD80C
ZENER SOD80 18V 0.5W 2%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1283061-ZMM18B | 287-ZMM18B | 4878-ZMM18BCT-ND | ZMM18B |
| Product Name | Diodes - Zener - Single - ZMM18B | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Bulk | SOD-80C; SOD-80 | ||
| RoHS Compliant | RoHS | |||
| VZ | 18 volts | 18 volts | ||
| ZZT | 50 ohms | 50 ohms |