IC Product overview: ZMM16B from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM16B can be used for catalog matching and distributor lookup.
DIODE ZENER 16V 500MW SOD80C
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1283059-ZMM16B
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-ZMM16B | 4878-ZMM16BTR-ND | 1283059-ZMM16B |
| Product Name | Zener Diode | Single Zener Diodes | Diodes - Zener - Single - ZMM16B |
| Package | Bulk | ||
| RoHS Compliant | RoHS | ||
| VZ | 16 volts |