Diotec Semiconductor 15V 0.5W Zener Diode ZMM15B

Description
ZENER SOD80 15V 0.5W 2% Product overview: ZMM15B from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM15B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER SOD80 15V 0.5W 2% Product overview: ZMM15B from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM15B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 0.5W Zener Diode - 287-ZMM15B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.5W Zener Diode
287-ZMM15B
15V 0.5W Zener Diode 287-ZMM15B
ZENER SOD80 15V 0.5W 2% Product overview: ZMM15B from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM15B can be used for catalog matching and distributor lookup.

ZENER SOD80 15V 0.5W 2% Product overview: ZMM15B from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM15B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 4878-ZMM15BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMM15BDKR-ND
Single Zener Diodes 4878-ZMM15BDKR-ND
DIODE ZENER 15V 500MW SOD80C

DIODE ZENER 15V 500MW SOD80C

Buy Now Datasheet
Single Zener Diodes - 4878-ZMM15BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMM15BCT-ND
Single Zener Diodes 4878-ZMM15BCT-ND
DIODE ZENER 15V 500MW SOD80C

DIODE ZENER 15V 500MW SOD80C

Buy Now Datasheet
Single Zener Diodes - 4878-ZMM15BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMM15BTR-ND
Single Zener Diodes 4878-ZMM15BTR-ND
Zener Diode 15V 500mW ±2% Surface Mount SOD-80C

Zener Diode 15V 500mW ±2% Surface Mount SOD-80C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMM15B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMM15B
Discrete Semiconductor Products - Diodes - Zener ZMM15B
ZENER SOD80 15V 0.5W 2%

ZENER SOD80 15V 0.5W 2%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-ZMM15B 4878-ZMM15BDKR-ND ZMM15B
Product Name 15V 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-80C; SOD-80
RoHS Compliant RoHS
VZ 15 volts 15 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data