ZENERDIODE,DO-213AA,
DIODE ZENER 6.8V 1W DO213AA
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1283052-ZMD6.8
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
ZENERDIODE,DO-213AA,
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ZMD6.8 | 4878-ZMD6.8TR-ND | 1283052-ZMD6.8 | ZMD6.8 |
| Product Name | 6.8V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - ZMD6.8 | Discrete Semiconductor Products - Diodes - Zener |
| Package | Strip | MELF; DO-213AA, MINI-MELF | ||
| RoHS Compliant | RoHS | |||
| VZ | 6.8 volts | 6.8 volts | ||
| ZZT | 4 ohms | 4 ohms |