Diotec Semiconductor 12V 1W Zener Diode ZMD12

Description
ZENERDIODE,DO-213AA, 12V,1W,5% Product overview: ZMD12 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMD12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENERDIODE,DO-213AA, 12V,1W,5% Product overview: ZMD12 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMD12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 1W Zener Diode - 287-ZMD12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 1W Zener Diode
287-ZMD12
12V 1W Zener Diode 287-ZMD12
ZENERDIODE,DO-213AA, 12V,1W,5% Product overview: ZMD12 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMD12 can be used for catalog matching and distributor lookup.

ZENERDIODE,DO-213AA,12V,1W,5% Product overview: ZMD12 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMD12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 4878-ZMD12TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMD12TR-ND
Single Zener Diodes 4878-ZMD12TR-ND
DIODE ZENER 12V 1W DO213AA

DIODE ZENER 12V 1W DO213AA

Buy Now Datasheet
Single Zener Diodes - 4878-ZMD12CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMD12CT-ND
Single Zener Diodes 4878-ZMD12CT-ND
DIODE ZENER 12V 1W DO213AA

DIODE ZENER 12V 1W DO213AA

Buy Now Datasheet
Single Zener Diodes - 4878-ZMD12DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMD12DKR-ND
Single Zener Diodes 4878-ZMD12DKR-ND
DIODE ZENER 12V 1W DO213AA

DIODE ZENER 12V 1W DO213AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMD12 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
ZMD12
Discrete Semiconductor Products - Diodes - Zener ZMD12
ZENERDIODE,DO-213AA, 12V,1W,5%

ZENERDIODE,DO-213AA,12V,1W,5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-ZMD12 4878-ZMD12TR-ND ZMD12
Product Name 12V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Strip MELF; DO-213AA, MINI-MELF
RoHS Compliant RoHS
VZ 12.05 volts 12 volts
ZZT 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data