IC Product overview: Z2SMB18 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z2SMB18 can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 2W DO214AA
DIODE ZENER 18V 2W DO214AA
DIODE ZENER 18V 2W DO214AA
ZENERDIODE,SMB,18V,2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-Z2SMB18 | 4878-Z2SMB18TR-ND | Z2SMB18 |
| Product Name | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Bulk | SMB (DO-214AA); SMB | |
| RoHS Compliant | RoHS | ||
| VZ | 18 volts | 18 volts | |
| ZZT | 6 ohms | 6 ohms |