ZENERDIODE,SMA,62V,1
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1282707-Z1SMA62
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 62V 1W DO214AC
DIODE ZENER 62V 1W DO214AC
DIODE ZENER 62V 1W DO214AC
ZENERDIODE,SMA,62V,1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-Z1SMA62 | 1282707-Z1SMA62 | 4878-Z1SMA62DKR-ND | Z1SMA62 |
| Product Name | 62V 1W Zener Diode | Diodes - Zener - Single - Z1SMA62 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Strip | DO-214AC (SMA); SMA | ||
| RoHS Compliant | RoHS | |||
| VZ | 62 volts | 62 volts | ||
| ZZT | 80 ohms | 80 ohms |