DIODE ZENER 56V 1W DO214AC
DIODE ZENER 56V 1W DO214AC
DIODE ZENER 56V 1W DO214AC
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1282706-Z1SMA56
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4878-Z1SMA56TR-ND | 1282706-Z1SMA56 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - Z1SMA56 |
| Tj | -50 to 150 C (-58 to 302 F) |