DIODE ZENER 43V 1W DO214AC
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1282703-Z1SMA43
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
ZENERDIODE,SMA,43V,1
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 4878-Z1SMA43TR-ND | 1282703-Z1SMA43 | Z1SMA43 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - Z1SMA43 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-214AC (SMA); SMA |