IC Product overview: Z1SMA39 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA39 can be used for catalog matching and distributor lookup.
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1282702-Z1SMA39
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 39V 1W DO214AC
DIODE ZENER 39V 1W DO214AC
DIODE ZENER 39V 1W DO214AC
ZENER SMA 39V 1.5W 5%
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-Z1SMA39 | 1282702-Z1SMA39 | 4878-Z1SMA39DKR-ND | Z1SMA39 |
| Product Name | Zener Diode | Diodes - Zener - Single - Z1SMA39 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Bulk | DO-214AC (SMA); SMA | ||
| RoHS Compliant | RoHS | |||
| VZ | 39 volts | 39 volts | ||
| ZZT | 50 ohms | 50 ohms |