Diotec Semiconductor Diodes - Zener - Single - Z1SMA33 Z1SMA33

Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1282700-Z1SMA33 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1282700-Z1SMA33 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - Z1SMA33 - 1282700-Z1SMA33 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - Z1SMA33
1282700-Z1SMA33
Diodes - Zener - Single - Z1SMA33 1282700-Z1SMA33
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1282700-Z1SMA33 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1282700-Z1SMA33
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now
33V 1.5W Zener Diode - 287-Z1SMA33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 1.5W Zener Diode
287-Z1SMA33
33V 1.5W Zener Diode 287-Z1SMA33
ZENER SMA 33V 1.5W 5% Product overview: Z1SMA33 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA33 can be used for catalog matching and distributor lookup.

ZENER SMA 33V 1.5W 5% Product overview: Z1SMA33 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 4878-Z1SMA33CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-Z1SMA33CT-ND
Single Zener Diodes 4878-Z1SMA33CT-ND
DIODE ZENER 33V 1W DO214AC

DIODE ZENER 33V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 4878-Z1SMA33DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-Z1SMA33DKR-ND
Single Zener Diodes 4878-Z1SMA33DKR-ND
DIODE ZENER 33V 1W DO214AC

DIODE ZENER 33V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 4878-Z1SMA33TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-Z1SMA33TR-ND
Single Zener Diodes 4878-Z1SMA33TR-ND
Zener Diode 33V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 33V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Z1SMA33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
Z1SMA33
Discrete Semiconductor Products - Diodes - Zener Z1SMA33
ZENERDIODE,SMA,33V,1 W,5%

ZENERDIODE,SMA,33V,1W,5%

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 1282700-Z1SMA33 287-Z1SMA33 4878-Z1SMA33CT-ND Z1SMA33
Product Name Diodes - Zener - Single - Z1SMA33 33V 1.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 33 volts 33 volts
ZZT 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data