Diotec Semiconductor 30V 1.5W Zener Diode Z1SMA30

Description
ZENER SMA 30V 1.5W 5% Product overview: Z1SMA30 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER SMA 30V 1.5W 5% Product overview: Z1SMA30 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 1.5W Zener Diode - 287-Z1SMA30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1.5W Zener Diode
287-Z1SMA30
30V 1.5W Zener Diode 287-Z1SMA30
ZENER SMA 30V 1.5W 5% Product overview: Z1SMA30 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA30 can be used for catalog matching and distributor lookup.

ZENER SMA 30V 1.5W 5% Product overview: Z1SMA30 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 4878-Z1SMA30TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-Z1SMA30TR-ND
Single Zener Diodes 4878-Z1SMA30TR-ND
DIODE ZENER 30V 1W DO214AC

DIODE ZENER 30V 1W DO214AC

Buy Now Datasheet
Electronic Wholesale - Z1SMA30 - 1282699-Z1SMA30 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - Z1SMA30
1282699-Z1SMA30
Electronic Wholesale - Z1SMA30 1282699-Z1SMA30
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1282699-Z1SMA30 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1282699-Z1SMA30
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - Z1SMA30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
Z1SMA30
Discrete Semiconductor Products - Diodes - Zener Z1SMA30
ZENERDIODE,SMA,30V,1 W,5%

ZENERDIODE,SMA,30V,1W,5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-Z1SMA30 4878-Z1SMA30TR-ND 1282699-Z1SMA30 Z1SMA30
Product Name 30V 1.5W Zener Diode Single Zener Diodes Electronic Wholesale - Z1SMA30 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 30 volts 30 volts
ZZT 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4467 - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
Voltage regulator diodes - BZT52H-C9V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 7513708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details