Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1282697-Z1SMA24
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
ZENER SMA 24V 1.5W 5% Product overview: Z1SMA24 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA24 can be used for catalog matching and distributor lookup.
DIODE ZENER 24V 1W DO214AC
Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 24V 1W DO214AC
ZENERDIODE,SMA,24V,1
ZENERDIODE,SMA,24V,1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1282697-Z1SMA24 | 287-Z1SMA24 | 4878-Z1SMA24DKR-ND | Z1SMA24 | Z1SMA24 |
| Product Name | Diodes - Zener - Single - Z1SMA24 | 24V 1.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | ||
| RoHS Compliant | RoHS | ||||
| VZ | 24 volts | 24 volts | 24 volts | ||
| ZZT | 28 ohms | 28 ohms | 28 ohms |