Diotec Semiconductor 22V 1.5W Zener Diode Z1SMA22

Description
ZENER SMA 22V 1.5W 5% Product overview: Z1SMA22 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA22 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER SMA 22V 1.5W 5% Product overview: Z1SMA22 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA22 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 1.5W Zener Diode - 287-Z1SMA22 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 1.5W Zener Diode
287-Z1SMA22
22V 1.5W Zener Diode 287-Z1SMA22
ZENER SMA 22V 1.5W 5% Product overview: Z1SMA22 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA22 can be used for catalog matching and distributor lookup.

ZENER SMA 22V 1.5W 5% Product overview: Z1SMA22 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 4878-Z1SMA22TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-Z1SMA22TR-ND
Single Zener Diodes 4878-Z1SMA22TR-ND
DIODE ZENER 22V 1W DO214AC

DIODE ZENER 22V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 4878-Z1SMA22DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-Z1SMA22DKR-ND
Single Zener Diodes 4878-Z1SMA22DKR-ND
DIODE ZENER 22V 1W DO214AC

DIODE ZENER 22V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 4878-Z1SMA22CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-Z1SMA22CT-ND
Single Zener Diodes 4878-Z1SMA22CT-ND
DIODE ZENER 22V 1W DO214AC

DIODE ZENER 22V 1W DO214AC

Buy Now Datasheet
Diodes - Zener - Single - Z1SMA22 - 1282696-Z1SMA22 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - Z1SMA22
1282696-Z1SMA22
Diodes - Zener - Single - Z1SMA22 1282696-Z1SMA22
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1282696-Z1SMA22 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1282696-Z1SMA22
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - Z1SMA22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
Z1SMA22
Discrete Semiconductor Products - Diodes - Zener Z1SMA22
ZENERDIODE,SMA,22V,1 W,5%

ZENERDIODE,SMA,22V,1W,5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-Z1SMA22 4878-Z1SMA22TR-ND 1282696-Z1SMA22 Z1SMA22
Product Name 22V 1.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - Z1SMA22 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 22.05 volts 22 volts
ZZT 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data