Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1282695-Z1SMA20
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
ZENER SMA 20V 1.5W 5% Product overview: Z1SMA20 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA20 can be used for catalog matching and distributor lookup.
DIODE ZENER 20V 1W DO214AC
ZENERDIODE,SMA,20V,1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1282695-Z1SMA20 | 287-Z1SMA20 | 4878-Z1SMA20TR-ND | Z1SMA20 |
| Product Name | Diodes - Zener - Single - Z1SMA20 | 20V 1.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | DO-214AC (SMA); SMA | ||
| RoHS Compliant | RoHS | |||
| VZ | 20 volts | 20 volts | ||
| ZZT | 20 ohms | 20 ohms |