Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1282690-Z1SMA15
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE ZENER 15V 1W DO214AC
Zener Diode 15V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 15V 1W DO214AC
ZENERDIODE,SMA,15V,1
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1282690-Z1SMA15 | 4878-Z1SMA15CT-ND | Z1SMA15 |
| Product Name | Diodes - Zener - Single - Z1SMA15 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-214AC (SMA); SMA |