Diotec Semiconductor Diodes - Zener - Single - Z1SMA100 Z1SMA100

Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1282684-Z1SMA100 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1282684-Z1SMA100 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - Z1SMA100 - 1282684-Z1SMA100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - Z1SMA100
1282684-Z1SMA100
Diodes - Zener - Single - Z1SMA100 1282684-Z1SMA100
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1282684-Z1SMA100 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1282684-Z1SMA100
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Single Zener Diodes - 4878-Z1SMA100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-Z1SMA100TR-ND
Single Zener Diodes 4878-Z1SMA100TR-ND
DIODE ZENER 100V 1W DO214AC

DIODE ZENER 100V 1W DO214AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Z1SMA100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
Z1SMA100
Discrete Semiconductor Products - Diodes - Zener Z1SMA100
ZENERDIODE,SMA,100V, 1W,5%

ZENERDIODE,SMA,100V,1W,5%

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1282684-Z1SMA100 4878-Z1SMA100TR-ND Z1SMA100
Product Name Diodes - Zener - Single - Z1SMA100 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Life Cycle Stage Active
Package DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2467458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4479US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C43J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers