Diotec Semiconductor Single Diodes USL1K

Description
DIODE GEN PURP 800V 1A SOD123F
Request a Quote Datasheet
Description
DIODE GEN PURP 800V 1A SOD123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-USL1KCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-USL1KCT-ND
Single Diodes 4878-USL1KCT-ND
DIODE GEN PURP 800V 1A SOD123F

DIODE GEN PURP 800V 1A SOD123F

Buy Now Datasheet
Single Diodes - 4878-USL1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-USL1KDKR-ND
Single Diodes 4878-USL1KDKR-ND
DIODE STANDARD 800V 1A SOD123F

DIODE STANDARD 800V 1A SOD123F

Buy Now Datasheet
Single Diodes - 4878-USL1KTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-USL1KTR-ND
Single Diodes 4878-USL1KTR-ND
Diode Standard 800V 1A Surface Mount SOD-123F (SMF)

Diode Standard 800V 1A Surface Mount SOD-123F (SMF)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-USL1KCT-ND
Product Name Single Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6523 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type FRD - Model: FDRW75T60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.95 volts
IR 0.2500 mA
View Details