TVS, SOD-123FL, 150C, 400W, 1
TVS, SOD-123FL, 150C, 400W, 1
TVS, SOD-123FL, 150C, 400W, 1
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-TPSMF4L10ADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 400 watts |
| VC | 17 volts |