TVS DIODE 5.8VWM 10.5V DO213AB
TVS DIODE 5.8VWM 10.5V DO213AB
TVS DIODE 5.8VWM 10.5V DO213AB
TVS DIODE, DO-213AB/MELF, 6.45V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-TGL41-6.8ADKR-ND | TGL41-6.8A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | MELF; DO-213AB, MELF | MELF; MELF DO-213AB (Plastic) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 10.5 volts | 10.5 volts |