TVS DIODE 25.6VWM 41.4V DO213AB
TVS DIODE 25.6VWM 41.4V DO213AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-TGL41-30ATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | MELF; DO-213AB, MELF |
| Peak Pulse Power | 400 watts |
| VC | 41.4 volts |