TVS DIODE 17.1VWM 27.7V DO213AB
TVSDIODE,MELF,17.1V,
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-TGL41-20CATR-ND | TGL41-20CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | MELF; DO-213AB, MELF | MELF; MELF DO-213AB (Plastic) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 27.7 volts | 27.7 volts |