TVS DIODE 13.6VWM 22.5V DO213AB
TVS DIODE 13.6VWM 22.5V DO213AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-TGL41-16CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | MELF; DO-213AB, MELF |
| Peak Pulse Power | 400 watts |
| VC | 22.5 volts |