TVS DIODE 7VWM 12.1VC DO213AA
TVS DIODE 7VWM 12.1VC DO213AA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-TGL34-8.2CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-213AA |
| Peak Pulse Power | 150 watts |
| VC | 12.1 volts |