TVS DIODE 28.2VWM 45.7V DO213AA
45.7V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-213AA, MINI-MELF
TVS DIODE 28.2VWM 45.7V DO213AA
TVSDIODE,DO-213AA,28
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-TGL34-33ADKR-ND | TGL34-33A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-213AA | MELF; DO-213AA, MINI-MELF |
| Peak Pulse Power | 150 watts | 150 watts |
| VC | 45.7 volts | 45.7 volts |