TVS DIODE 12.8VWM 21.2V DO213AA
TVS DIODE 12.8VWM 21.2V DO213AA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-TGL34-15CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-213AA |
| Peak Pulse Power | 150 watts |
| VC | 21.2 volts |