TVS DIODE 162VWM 287VC DO213AB
TVS DIODE 162VWM 287VC DO213AB
TVS DIODE 162VWM 287VC DO213AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-TGL200CU10TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | MELF; DO-213AB, MELF |
| Peak Pulse Power | 300 watts |
| VC | 287 volts |