DIODE SCHOTT 40V 1A MELF DO213AB Product overview: SM5819 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM5819 can be used for catalog matching and distributor lookup.
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 095539-SM5819
Mounting: Surface Mount
Pin Count: 2
Rad Hardened: No
Package Type: MELF
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 40V 1A DO213AB
Diode Schottky 40V 1A Surface Mount MELF DO-213AB
DIODE SCHOTTKY 40V 1A MELF
DIODE SCHOTT 40V 1A MELF DO213AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-SM5819 | 095539-SM5819 | 4878-SM5819DKR-ND | SM5819 |
| Product Name | 40V 1A Diode and Rectifier | Diodes, Rectifiers - Single - SM5819 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | MELF |