Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 046974-SM5404
Operating Temp Range: -50C to 175C
Mounting: Surface Mount
Pin Count: 2
Operating Temperature Classification: Automotive
Rad Hardened: No
Package Type: MELF
Configuration: Single
Rectifier Type: Schottky Diode
Peak Rep Rev Volt: 400(V)
Rev Curr: 5(uA)
Forward Voltage: 1.2(V)
Peak Non-Repetitive Surge Current: 110(A)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
DIODE GP 400V 3A MELF DO-213AB Product overview: SM5404 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM5404 can be used for catalog matching and distributor lookup.
DIODE STANDARD 400V 3A DO213AB
DIODE GP 400V 3A MELF DO-213AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 046974-SM5404 | 280-SM5404 | 4878-SM5404TR-ND | SM5404 |
| Product Name | Diodes, Rectifiers - Single - SM5404 | 400V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Single | |||
| VF | 1.2 volts | 1.2 volts | ||
| Tj | -50 to 175 C (-58 to 347 F) | -50 C (-58 F) | -50 to 175 C (-58 to 347 F) |