Diotec Semiconductor 1.6KV 1A Diode and Rectifier SM516

Description
DIODE GP 1.6KV 1A MELF DO-213AB Product overview: SM516 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM516 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 1.6KV 1A MELF DO-213AB Product overview: SM516 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM516 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6KV 1A Diode and Rectifier - 280-SM516 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 1A Diode and Rectifier
280-SM516
1.6KV 1A Diode and Rectifier 280-SM516
DIODE GP 1.6KV 1A MELF DO-213AB Product overview: SM516 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM516 can be used for catalog matching and distributor lookup.

DIODE GP 1.6KV 1A MELF DO-213AB Product overview: SM516 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM516 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SM516 - 046973-SM516 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SM516
046973-SM516
Diodes, Rectifiers - Single - SM516 046973-SM516
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 046973-SM516 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 046973-SM516
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 4878-SM516TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SM516TR-ND
Single Diodes 4878-SM516TR-ND
Diode Standard 1600V 1A Surface Mount MELF DO-213AB

Diode Standard 1600V 1A Surface Mount MELF DO-213AB

Buy Now Datasheet
Single Diodes - 4878-SM516DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SM516DKR-ND
Single Diodes 4878-SM516DKR-ND
DIODE STANDARD 1600V 1A DO213AB

DIODE STANDARD 1600V 1A DO213AB

Buy Now Datasheet
Single Diodes - 4878-SM516CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SM516CT-ND
Single Diodes 4878-SM516CT-ND
DIODE GEN PURP 1600V 1A MELF

DIODE GEN PURP 1600V 1A MELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SM516 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SM516
Discrete Semiconductor Products - Diodes - Rectifiers SM516
DIODE GP 1.6KV 1A MELF DO-213AB

DIODE GP 1.6KV 1A MELF DO-213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-SM516 046973-SM516 4878-SM516TR-ND SM516
Product Name 1.6KV 1A Diode and Rectifier Diodes, Rectifiers - Single - SM516 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) MELF
Unlock Full Specs
to access all available technical data