DIODE STANDARD 1300V 1A DO213AB
DIODE STANDARD 1300V 1A DO213AB
DIODE STANDARD 1300V 1A DO213AB
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 046972-SM513
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
IC Product overview: SM513 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM513 can be used for catalog matching and distributor lookup.
DIODE GP 1.3KV 1A MELF DO-213AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 4878-SM513CT-ND | 046972-SM513 | 280-SM513 | SM513 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SM513 | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 175 C (-58 to 347 F) | -50 C (-58 F) |