Diotec Semiconductor 800V 1A Diode and Rectifier SM4006

Description
DIODE MELF 800V 1A 175C Product overview: SM4006 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM4006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MELF 800V 1A 175C Product overview: SM4006 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM4006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 1A Diode and Rectifier - 280-SM4006 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-SM4006
800V 1A Diode and Rectifier 280-SM4006
DIODE MELF 800V 1A 175C Product overview: SM4006 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM4006 can be used for catalog matching and distributor lookup.

DIODE MELF 800V 1A 175C Product overview: SM4006 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM4006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 4878-SM4006CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SM4006CT-ND
Single Diodes 4878-SM4006CT-ND
DIODE GEN PURP 800V 1A MELF

DIODE GEN PURP 800V 1A MELF

Buy Now Datasheet
Single Diodes - 4878-SM4006TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SM4006TR-ND
Single Diodes 4878-SM4006TR-ND
Diode Standard 800V 1A Surface Mount MELF DO-213AB

Diode Standard 800V 1A Surface Mount MELF DO-213AB

Buy Now Datasheet
Single Diodes - 4878-SM4006DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SM4006DKR-ND
Single Diodes 4878-SM4006DKR-ND
DIODE STANDARD 800V 1A DO213AB

DIODE STANDARD 800V 1A DO213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SM4006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SM4006
Discrete Semiconductor Products - Diodes - Rectifiers SM4006
DIODE GP 800V 1A MELF DO-213AB

DIODE GP 800V 1A MELF DO-213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SM4006 4878-SM4006CT-ND SM4006
Product Name 800V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) MELF
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040203 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type FRD - Model: FDRW25S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 25 amps
VRRM 600 volts
View Details