Diotec Semiconductor Single Diodes SK24

Description
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-SK24TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SK24TR-ND
Single Diodes 4878-SK24TR-ND
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 4878-SK24DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SK24DKR-ND
Single Diodes 4878-SK24DKR-ND
DIODE SCHOTTKY 40V 2A DO214AA

DIODE SCHOTTKY 40V 2A DO214AA

Buy Now Datasheet
Single Diodes - 4878-SK24CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SK24CT-ND
Single Diodes 4878-SK24CT-ND
DIODE SCHOTTKY 40V 2A DO214AA

DIODE SCHOTTKY 40V 2A DO214AA

Buy Now Datasheet
Discrete Semiconductor Products - 084285-SK24 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
084285-SK24
Discrete Semiconductor Products 084285-SK24
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 084285-SK24 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Alternative Parts (Cross-Reference): B240-13-F; CMSH2-40 Lead Free; CMSH2-40 BK Lead Free; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 084285-SK24
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Alternative Parts (Cross-Reference): B240-13-F; CMSH2-40 Lead Free; CMSH2-40 BK Lead Free;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SK24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK24
Discrete Semiconductor Products - Diodes - Rectifiers SK24
DIODE SCHOTTKY 40V 2A DO214AA

DIODE SCHOTTKY 40V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number 4878-SK24TR-ND 084285-SK24 SK24
Product Name Single Diodes Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data