Diotec Semiconductor Single Diodes S1G

Description
DIODE GEN PURP 400V 1A SMA
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1A SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-S1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S1GCT-ND
Single Diodes 4878-S1GCT-ND
DIODE GEN PURP 400V 1A SMA

DIODE GEN PURP 400V 1A SMA

Buy Now Datasheet
Single Diodes - 4878-S1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S1GDKR-ND
Single Diodes 4878-S1GDKR-ND
DIODE STANDARD 400V 1A DO214AC

DIODE STANDARD 400V 1A DO214AC

Buy Now Datasheet
Single Diodes - 4878-S1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-S1GTR-ND
Single Diodes 4878-S1GTR-ND
DIODE STANDARD 400V 1A DO214AC

DIODE STANDARD 400V 1A DO214AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-S1GCT-ND
Product Name Single Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8.5 volts
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TP902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details