TVS DIODE 30VWM 48.4VC DO214AA
TVS DIODE 30VWM 48.4VC DO214AA
TVS DIODE 30VWM 48.4VC DO214AA
TVS SMB 30V 600W UNI
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-P6SMBJ30ATR-ND | P6SMBJ30A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 48.4 volts | 48.4 volts |