TVS SMB 24V 600W BIDIR Product overview: P6SMBJ24CA from Diotec Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ24CA can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 38.9VC DO214AA
TVS DIODE 24VWM 38.9VC DO214AA
TVS DIODE 24VWM 38.9VC DO214AA
TVS SMB 24V 600W BIDIR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6SMBJ24CA | 4878-P6SMBJ24CACT-ND | P6SMBJ24CA |
| Product Name | 24V 600W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |