TVS DIODE 20VWM 32.4VC DO214AA
TVS DIODE 20VWM 32.4VC DO214AA
TVS DIODE 20VWM 32.4VC DO214AA
TRANSIENT VOLTAGE SUPPRESSOR DIO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-P6SMBJ20CACT-ND | P6SMBJ20CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 32.4 volts | 32.4 volts |