TVS DIODE 150VWM 243VC DO214AA
TVS DIODE 150VWM 243VC DO214AA
TVS DIODE 150VWM 243VC DO214AA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-P6SMBJ150A-AQDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 243 volts |