Diotec Semiconductor Single Diodes P2000G

Description
DIODE GEN PURP 400V 20A P600
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 20A P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-P2000GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-P2000GCT-ND
Single Diodes 4878-P2000GCT-ND
DIODE GEN PURP 400V 20A P600

DIODE GEN PURP 400V 20A P600

Buy Now Datasheet
Single Diodes - 4878-P2000GTB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-P2000GTB-ND
Single Diodes 4878-P2000GTB-ND
DIODE STANDARD 400V 20A P600

DIODE STANDARD 400V 20A P600

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-P2000GCT-ND
Product Name Single Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details