Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 755278-MYS80
Manufacturer Homepage: www.diotec.com
Reference case: SOP4
Reference Date Code: 10+
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1P 160V 0.5A MICRODI
Bridge Rectifier Single Phase Standard 160V Surface Mount 4-SOIC
BRIDGE RECT 1P 160V 0.5A MICRODI
1PH BRIDGE MICRODIL 160V 0.5A Product overview: MYS80 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 160V, 0.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MYS80 can be used for catalog matching and distributor lookup.
1PH BRIDGE MICRODIL 160V 0.5A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 755278-MYS80 | 4878-MYS80DKR-ND | 299-MYS80 | MYS80 |
| Product Name | Bridge Rectifiers - MYS80 | Bridge Rectifiers | 160V 0.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | "4-SOIC (0.118"", 3.00mm Width)" | Tape & Reel (TR) | ||
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |