MPSA92BK is a high-voltage PNP bipolar transistor in a TO-92 package, rated for a collector-emitter voltage of 300 V and a continuous collector current of 500 mA. It dissipates up to 625 mW with leads kept at ambient temperature 2 mm from the case and operates with a junction temperature range of -55°C to +150°C. The device is available in bulk packaging with a 1.27 mm pitch, as indicated by the "BK" suffix. It complies with RoHS, REACH, and conflict minerals requirements, and meets AEC-Q101 standards when designated with the -Q or -AQ suffix. The thermal resistance from junction to ambient is less than 200 K/W.
TRANS PNP 300V 0.5A TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MPSA92BK-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |